FAN4800AUN
FAN4800AUN
Active
Description:  IC PFC CTR AV CURR 268KHZ 16DIP
Manufacturer:  onsemi
Datasheet:   FAN4800AUN Datasheet
History Price: $1.46000
In Stock: 26000
FAN4800AUN vs FAN7530MX
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Mode
Average Current
Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching
240kHz ~ 268kHz
-
Current - Startup
30 μA
40 μA
Voltage - Supply
11V ~ 22V
12V ~ 22V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
8-SOIC