FAN4800CMY
FAN4800CMY
Obsolete
Description:  IC PFC CTRLR CCM/DCM 84KHZ 16SOP
Manufacturer:  onsemi
Datasheet:   FAN4800CMY Datasheet
History Price: $0.59000
In Stock: 42400
FAN4800CMY vs FAN7930CMX
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Mode
Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Critical Conduction (CRM)
Frequency - Switching
66kHz ~ 84kHz
250kHz ~ 350kHz
Current - Startup
100 μA
120 μA
Voltage - Supply
11V ~ 16.5V
13V ~ 20V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOP