FAN4802MY
FAN4802MY
Active
Description:  POWER FACTOR CONTROLLER W/POST R
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN4802MY Datasheet
History Price: $0.73000
In Stock: 1600
FAN4802MY vs FAN7528N
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Mode
Average Current
Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching
64kHz
-
Current - Startup
30 μA
40 μA
Voltage - Supply
11V ~ 22V
12V ~ 23V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
8-DIP