FAN4802NY
FAN4802NY
Active
Description:  POWER FACTOR CONTROLLER W/POST R
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN4802NY Datasheet
History Price: $0.78000
In Stock: 34400
FAN4802NY vs FAN7529MX
Series
-
-
Packaging
Bulk
Cut Tape (CT)
Status
Active
Not For New Designs
Mode
Average Current
Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching
64kHz
-
Current - Startup
30 μA
40 μA
Voltage - Supply
11V ~ 22V
12V ~ 22V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
8-SOIC