FAN4802SMY
FAN4802SMY
Active
Description:  POWER FACTOR CONTROLLER W/POST R
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN4802SMY Datasheet
History Price: Active
In Stock: 17200
FAN4802SMY vs FAN7930MX
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Mode
Average Current
Critical Conduction (CRM)
Frequency - Switching
240kHz ~ 268kHz
250kHz ~ 350kHz
Current - Startup
30 μA
120 μA
Voltage - Supply
11V ~ 26V
13V ~ 20V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOP