Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ onsemi FAN4802SNY
FAN4802SNY
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTR AV CURR 268KHZ 16DIP
Manufacturer:
onsemi
Datasheet:
FAN4802SNY Datasheet
History Price: Obsolete
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FAN4802SNY vs FAN7529M
Part No
FAN4802SNY
FAN7529M
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mode
Average Current
Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching
240kHz ~ 268kHz
-
Current - Startup
30 μA
40 μA
Voltage - Supply
11V ~ 26V
12V ~ 22V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
8-SOIC