Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ onsemi FAN4803CS2X
FAN4803CS2X
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTR AVER CURR 67KHZ 8SOIC
Manufacturer:
onsemi
Datasheet:
FAN4803CS2X Datasheet
History Price: Obsolete
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FAN4803CS2X vs FAN9672Q
Part No
FAN4803CS2X
FAN9672Q
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Mode
Average Current
Continuous Conduction (CCM)
Frequency - Switching
67kHz
18kHz ~ 40kHz, 55kHz ~ 75kHz
Current - Startup
200 μA
30 μA
Voltage - Supply
10V ~ 15V
15V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-LQFP
Supplier Device Package
8-SOIC
32-LQFP (7x7)