FAN4810M
FAN4810M
Obsolete
Description:  IC PFC CTRLR AVERAGE CURR 16SOIC
Manufacturer:  onsemi
Datasheet:   FAN4810M Datasheet
History Price: Obsolete
In Stock: 47600
FAN4810M vs FAN7528MX
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Mode
Average Current
Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching
-
-
Current - Startup
200 μA
40 μA
Voltage - Supply
11V ~ 16.5V
12V ~ 23V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC