FAN4810MX
FAN4810MX
Obsolete
Description:  POWER FACTOR CONTROLLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN4810MX Datasheet
History Price: $1.26000
In Stock: 14000
FAN4810MX vs FAN9611MX
Series
-
Sync-Lock
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Last Time Buy
Mode
Average Current
Boundary Conduction (BCM)
Frequency - Switching
-
16.5kHz ~ 525kHz
Current - Startup
200 μA
80 μA
Voltage - Supply
11V ~ 16.5V
9V ~ 18V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC