Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Fairchild Semiconductor FAN4810N
FAN4810N
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
POWER FACTOR CONTROLLER
Manufacturer:
Fairchild Semiconductor
Datasheet:
FAN4810N Datasheet
History Price: $1.78000
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FAN4810N vs FAN7930CMX
Part No
FAN4810N
FAN7930CMX
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Mode
Average Current
Critical Conduction (CRM)
Frequency - Switching
-
250kHz ~ 350kHz
Current - Startup
200 μA
120 μA
Voltage - Supply
11V ~ 16.5V
13V ~ 20V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
8-SOP