FAN4822IMX
FAN4822IMX
Obsolete
Description:  POWER FACTOR CONTROLLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN4822IMX Datasheet
History Price: $1.87000
In Stock: 12400
FAN4822IMX vs FAN9611MX
Series
-
Sync-Lock
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Last Time Buy
Mode
Average Current
Boundary Conduction (BCM)
Frequency - Switching
-
16.5kHz ~ 525kHz
Current - Startup
700 μA
80 μA
Voltage - Supply
12.8V ~ 14.2V
9V ~ 18V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC