FAN4860UC5X
FAN4860UC5X
Active
Description:  POWER FACTOR CONTROLLER WITH POS
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN4860UC5X Datasheet
History Price: $0.41000
In Stock: 37600
FAN4860UC5X vs FAN6520AIMX
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 5.5V
Frequency - Switching
-
300kHz
Duty Cycle (Max)
-
100%
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Enable
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC