FAN5331SX
FAN5331SX
Active
Description:  IC LED DRIVER RGLTR 1A SOT23-5
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN5331SX Datasheet
History Price: Active
In Stock: 38000
FAN5331SX vs FAN7340MX
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
1
1
Voltage - Supply (Min)
2.7V
10V
Voltage - Supply (Max)
5.5V
35V
Voltage - Output
20V
-
Current - Output / Channel
1A (Switch)
-
Frequency
1.65MHz
50kHz ~ 300kHz
Dimming
-
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-23-5
16-SOIC