Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Fairchild Semiconductor FAN5331SX
FAN5331SX
Active
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR 1A SOT23-5
Manufacturer:
Fairchild Semiconductor
Datasheet:
FAN5331SX Datasheet
History Price: Active
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FAN5331SX vs FAN7346MX
Part No
FAN5331SX
FAN7346MX
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
DC DC Regulator
Linear
Topology
Step-Up (Boost)
-
Internal Switch(s)
Yes
No
Number of Outputs
1
4
Voltage - Supply (Min)
2.7V
10.5V
Voltage - Supply (Max)
5.5V
35V
Voltage - Output
20V
-
Current - Output / Channel
1A (Switch)
-
Frequency
1.65MHz
-
Dimming
-
PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
SOT-23-5
28-SOIC