FAN5400UCX
FAN5400UCX
Active
Description:  IC BATT CHG LI-ION 1CELL 20WLCSP
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN5400UCX Datasheet
History Price: $0.48000
In Stock: 36000
FAN5400UCX vs FAN5403UCX
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion
Number of Cells
1
1
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
Current, Timer, Voltage
Current, Timer, Voltage
Fault Protection
Over Temperature, Over Voltage, Short Circuit
Over Temperature, Over Voltage, Short Circuit
Charge Current - Max
1.25A
1.25A
Battery Pack Voltage
4.5V (Max)
4.5V (Max)
Voltage - Supply (Max)
6V
6V
Interface
I2C, USB
I2C, USB
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-UFBGA, WLCSP
20-UFBGA, WLCSP
Supplier Device Package
20-WLCSP (1.96x1.56)
20-WLCSP (1.96x1.56)