Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Fairchild Semiconductor FAN5401UCX
FAN5401UCX
Active
PMIC - Battery Chargers
Description:
IC BATT CHG USB SGL CELL LI-ION
Manufacturer:
Fairchild Semiconductor
Datasheet:
FAN5401UCX Datasheet
History Price: $0.33000
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FAN5401UCX vs FAN54047UCX
Part No
FAN5401UCX
FAN54047UCX
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
1
1
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
Current, Timer, Voltage
Current, Timer, Voltage
Fault Protection
Over Temperature, Over Voltage, Short Circuit
Over Temperature, Over Voltage, Short Circuit
Charge Current - Max
1.25A
1.55A
Battery Pack Voltage
4.5V (Max)
4.2V
Voltage - Supply (Max)
6V
6V
Interface
I2C, USB
I2C
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-UFBGA, WLCSP
25-UFBGA, WLCSP
Supplier Device Package
20-WLCSP (1.96x1.56)
25-WLCSP (2.4x2)