FAN54020UCX
FAN54020UCX
Obsolete
Description:  IC BATT CHG LI-ION 1CELL 25WLCSP
Manufacturer:  onsemi
Datasheet:   FAN54020UCX Datasheet
History Price: Obsolete
In Stock: 32800
FAN54020UCX vs FAN5404UCX
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
1
1
Current - Charging
Constant - Programmable
Constant - Programmable
Programmable Features
Current, Timer, Voltage
Current, Timer, Voltage
Fault Protection
Over Temperature, Over Voltage, Short Circuit
Over Temperature, Over Voltage, Short Circuit
Charge Current - Max
1.5A
1.25A
Battery Pack Voltage
4.5V (Max)
4.5V (Max)
Voltage - Supply (Max)
7.5V
6V
Interface
I2C
I2C, USB
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
25-UFBGA, WLCSP
20-UFBGA, WLCSP
Supplier Device Package
25-WLCSP (2.4x2)
20-WLCSP (1.96x1.56)