FAN6520AIM
FAN6520AIM
Obsolete
Description:  IC REG CTRLR BUCK 8SOIC
Manufacturer:  onsemi
Datasheet:   FAN6520AIM Datasheet
History Price: Obsolete
In Stock: 16400
FAN6520AIM vs FAN7585SN
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive, Isolation Capable
Topology
Buck
Push-Pull
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
15V ~ 30V
Frequency - Switching
300kHz
9.4kHz
Duty Cycle (Max)
100%
48%
Synchronous Rectifier
Yes
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable
Dead Time Control, Frequency Control, Power Good
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
24-SDIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
24-SDIP