FAN6520BIMX
FAN6520BIMX
Obsolete
Description:  SWITCHING REGLTR, VOLTAGE-MODE
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN6520BIMX Datasheet
History Price: $0.68000
In Stock: 31200
FAN6520BIMX vs FAN6863TY
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Flyback
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
7V ~ 20V
Frequency - Switching
300kHz
65kHz
Duty Cycle (Max)
100%
70%
Synchronous Rectifier
Yes
No
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Enable
Current Limit, Frequency Control, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-6 Thin, TSOT-23-6
Supplier Device Package
8-SOIC
SuperSOT?-6