FAN6863TY
FAN6863TY
Obsolete
Description:  6Pin Green-Mode PWM Controller f
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN6863TY Datasheet
History Price: Obsolete
In Stock: 46000
FAN6863TY vs FAN5029MPX
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Output Type
Transistor Driver
PWM Signal
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Flyback
Buck
Number of Outputs
1
5
Output Phases
1
5
Voltage - Supply (Vcc/Vdd)
7V ~ 20V
-
Frequency - Switching
65kHz
1MHz
Duty Cycle (Max)
70%
-
Synchronous Rectifier
No
-
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control, Soft Start
Current Limit, Enable, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6 Thin, TSOT-23-6
40-WFQFN Exposed Pad
Supplier Device Package
SuperSOT?-6
40-MLP (6x6)