FAN6961DY
FAN6961DY
Obsolete
Description:  MICRO PERIPHERAL IC
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN6961DY Datasheet
History Price: Obsolete
In Stock: 25600
FAN6961DY vs FAN7529N
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mode
Discontinuous Conduction (DCM)
Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching
60kHz
-
Current - Startup
10 μA
40 μA
Voltage - Supply
13.5V ~ 24.5V
12V ~ 22V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-MDIP
8-DIP