Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Fairchild Semiconductor FAN6961DY
FAN6961DY
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
MICRO PERIPHERAL IC
Manufacturer:
Fairchild Semiconductor
Datasheet:
FAN6961DY Datasheet
History Price: Obsolete
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FAN6961DY vs FAN9611MX
Part No
FAN6961DY
FAN9611MX
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Fairchild Semiconductor
onsemi
Series
-
Sync-Lock
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Last Time Buy
Mode
Discontinuous Conduction (DCM)
Boundary Conduction (BCM)
Frequency - Switching
60kHz
16.5kHz ~ 525kHz
Current - Startup
10 μA
80 μA
Voltage - Supply
13.5V ~ 24.5V
9V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-MDIP
16-SOIC