Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Fairchild Semiconductor FAN6961DY
FAN6961DY
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
MICRO PERIPHERAL IC
Manufacturer:
Fairchild Semiconductor
Datasheet:
FAN6961DY Datasheet
History Price: Obsolete
In Stock: 25600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FAN6961DY vs FAN9672Q
Part No
FAN6961DY
FAN9672Q
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Fairchild Semiconductor
onsemi
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Mode
Discontinuous Conduction (DCM)
Continuous Conduction (CCM)
Frequency - Switching
60kHz
18kHz ~ 40kHz, 55kHz ~ 75kHz
Current - Startup
10 μA
30 μA
Voltage - Supply
13.5V ~ 24.5V
15V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
32-LQFP
Supplier Device Package
8-MDIP
32-LQFP (7x7)