Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Fairchild Semiconductor FAN7527
FAN7527
Active
PMIC - PFC (Power Factor Correction)
Description:
FLUORESCENT LIGHT CONTROLLER
Manufacturer:
Fairchild Semiconductor
Datasheet:
FAN7527 Datasheet
History Price: Active
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FAN7527 vs FAN7528N
Part No
FAN7527
FAN7528N
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Mode
Discontinuous (Transition)
Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching
1MHz
-
Current - Startup
60 μA
40 μA
Voltage - Supply
30V
12V ~ 23V
Operating Temperature
-25 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
8-DIP