Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Fairchild Semiconductor FAN7527BM
FAN7527BM
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
FLUORESCENT LIGHT CONTROLLER
Manufacturer:
Fairchild Semiconductor
Datasheet:
FAN7527BM Datasheet
History Price: $0.34000
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FAN7527BM vs FAN7530BMX
Part No
FAN7527BM
FAN7530BMX
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Mode
Discontinuous (Transition)
-
Frequency - Switching
-
-
Current - Startup
60 μA
-
Voltage - Supply
11.5V ~ 30V
-
Operating Temperature
-25 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-