FAN7528M
FAN7528M
Obsolete
Description:  POWER FACTOR CONTROLLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN7528M Datasheet
History Price: $0.49000
In Stock: 5200
FAN7528M vs FAN7930BMX
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Mode
Critical Conduction (CRM), Discontinuous (Transition)
Critical Conduction (CRM)
Frequency - Switching
-
250kHz ~ 350kHz
Current - Startup
40 μA
120 μA
Voltage - Supply
12V ~ 23V
13V ~ 20V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOP