Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Fairchild Semiconductor FAN7528M
FAN7528M
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
POWER FACTOR CONTROLLER
Manufacturer:
Fairchild Semiconductor
Datasheet:
FAN7528M Datasheet
History Price: $0.49000
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FAN7528M vs FAN9612MX
Part No
FAN7528M
FAN9612MX
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Mode
Critical Conduction (CRM), Discontinuous (Transition)
Boundary Conduction (BCM)
Frequency - Switching
-
16.5kHz ~ 525kHz
Current - Startup
40 μA
80 μA
Voltage - Supply
12V ~ 23V
9V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC