FAN7528N
FAN7528N
Obsolete
Description:  POWER FACTOR CONTROLLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN7528N Datasheet
History Price: $0.49000
In Stock: 20800
FAN7528N vs FAN9672Q
Part No
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Mode
Critical Conduction (CRM), Discontinuous (Transition)
Continuous Conduction (CCM)
Frequency - Switching
-
18kHz ~ 40kHz, 55kHz ~ 75kHz
Current - Startup
40 μA
30 μA
Voltage - Supply
12V ~ 23V
15V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
32-LQFP
Supplier Device Package
8-DIP
32-LQFP (7x7)