Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ onsemi FAN7529M
FAN7529M
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTRLR CRM/TRANSITION 8SOP
Manufacturer:
onsemi
Datasheet:
FAN7529M Datasheet
History Price: Obsolete
In Stock: 20000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FAN7529M vs FAN7529BMX
Part No
FAN7529M
FAN7529BMX
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Mode
Critical Conduction (CRM), Discontinuous (Transition)
-
Frequency - Switching
-
-
Current - Startup
40 μA
-
Voltage - Supply
12V ~ 22V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
8-SOIC
-