FAN7529M
FAN7529M
Obsolete
Description:  IC PFC CTRLR CRM/TRANSITION 8SOP
Manufacturer:  onsemi
Datasheet:   FAN7529M Datasheet
History Price: Obsolete
In Stock: 20000
FAN7529M vs FAN7930M
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mode
Critical Conduction (CRM), Discontinuous (Transition)
Critical Conduction (CRM)
Frequency - Switching
-
250kHz ~ 350kHz
Current - Startup
40 μA
120 μA
Voltage - Supply
12V ~ 22V
13V ~ 20V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC