Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ onsemi FAN7529MX
FAN7529MX
Not For New Designs
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTRLR CRM/TRANSITION 8SOP
Manufacturer:
onsemi
Datasheet:
FAN7529MX Datasheet
History Price: $1.07000
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FAN7529MX vs FAN7527BMX
Part No
FAN7529MX
FAN7527BMX
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Cut Tape (CT)
Tape & Reel (TR)
Status
Not For New Designs
Active
Mode
Critical Conduction (CRM), Discontinuous (Transition)
Discontinuous (Transition)
Frequency - Switching
-
-
Current - Startup
40 μA
60 μA
Voltage - Supply
12V ~ 22V
11.5V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC