FAN7529MX
FAN7529MX
Not For New Designs
Description:  IC PFC CTRLR CRM/TRANSITION 8SOP
Manufacturer:  onsemi
Datasheet:   FAN7529MX Datasheet
History Price: $1.07000
In Stock: 36400
FAN7529MX vs FAN7930MX
Series
-
-
Packaging
Cut Tape (CT)
Bulk
Status
Not For New Designs
Active
Mode
Critical Conduction (CRM), Discontinuous (Transition)
Critical Conduction (CRM)
Frequency - Switching
-
250kHz ~ 350kHz
Current - Startup
40 μA
120 μA
Voltage - Supply
12V ~ 22V
13V ~ 20V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOP