FAN7530MX
FAN7530MX
Active
Description:  POWER FACTOR CONTROLLER, VOLTAGE
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN7530MX Datasheet
History Price: Active
In Stock: 34000
FAN7530MX vs FAN7528N
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Mode
Critical Conduction (CRM), Discontinuous (Transition)
Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching
-
-
Current - Startup
40 μA
40 μA
Voltage - Supply
12V ~ 22V
12V ~ 23V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-DIP