FAN7554
FAN7554
Active
Description:  SWITCHING CONTROLLER, CURRENT-MO
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN7554 Datasheet
History Price: $0.35000
In Stock: 28800
FAN7554 vs FAN5066MX
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Flyback, Forward Converter
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
9V ~ 30V
4.75V ~ 5.25V
Frequency - Switching
500kHz
80kHz ~ 1MHz
Duty Cycle (Max)
95%
95%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Soft Start
Enable, Power Good
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-DIP
20-SOIC