FAN7554DTF
FAN7554DTF
Obsolete
Description:  IC REG CTRLR MULT TOPOLOGY 8SOIC
Manufacturer:  onsemi
Datasheet:   FAN7554DTF Datasheet
History Price: Obsolete
In Stock: 28000
FAN7554DTF vs FAN6520AMX
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Topology
Flyback, Forward Converter
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
9V ~ 30V
4.5V ~ 5.5V
Frequency - Switching
500kHz
300kHz
Duty Cycle (Max)
95%
100%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Soft Start
Enable
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC