Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Down
Output Configuration
Positive, Isolation Capable
Positive
Voltage - Supply (Vcc/Vdd)
15V ~ 30V
4.75V ~ 5.25V
Frequency - Switching
9.4kHz
80kHz ~ 1MHz
Synchronous Rectifier
No
Yes
Control Features
Dead Time Control, Frequency Control, Power Good
Enable, Power Good
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-SDIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SDIP
20-SOIC