FAN7585SN
FAN7585SN
Obsolete
Description:  SWITCHING CONTROLLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN7585SN Datasheet
History Price: $0.59000
In Stock: 44400
FAN7585SN vs FAN7554D
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Positive, Isolation Capable
Topology
Push-Pull
Flyback, Forward Converter
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
15V ~ 30V
9V ~ 30V
Frequency - Switching
9.4kHz
500kHz
Duty Cycle (Max)
48%
95%
Synchronous Rectifier
No
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Dead Time Control, Frequency Control, Power Good
Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
24-SDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-SDIP
8-SOIC