FAN7930BM
FAN7930BM
Obsolete
Description:  POWER FACTOR CONTROLLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN7930BM Datasheet
History Price: Obsolete
In Stock: 33200
FAN7930BM vs FAN9672Q
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Mode
Critical Conduction (CRM)
Continuous Conduction (CCM)
Frequency - Switching
250kHz ~ 350kHz
18kHz ~ 40kHz, 55kHz ~ 75kHz
Current - Startup
120 μA
30 μA
Voltage - Supply
13V ~ 20V
15V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
32-LQFP
Supplier Device Package
8-SOIC
32-LQFP (7x7)