FAN7930CM
FAN7930CM
Obsolete
Description:  IC PFC CTRLR CRM 350KHZ 8SOP
Manufacturer:  onsemi
Datasheet:   FAN7930CM Datasheet
History Price: Obsolete
In Stock: 15200
FAN7930CM vs FAN7530N
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mode
Critical Conduction (CRM)
Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching
250kHz ~ 350kHz
-
Current - Startup
120 μA
40 μA
Voltage - Supply
13V ~ 20V
12V ~ 22V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-MDIP