Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ onsemi FAN7930CM
FAN7930CM
Obsolete
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTRLR CRM 350KHZ 8SOP
Manufacturer:
onsemi
Datasheet:
FAN7930CM Datasheet
History Price: Obsolete
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FAN7930CM vs FAN7930MX
Part No
FAN7930CM
FAN7930MX
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Mode
Critical Conduction (CRM)
Critical Conduction (CRM)
Frequency - Switching
250kHz ~ 350kHz
250kHz ~ 350kHz
Current - Startup
120 μA
120 μA
Voltage - Supply
13V ~ 20V
13V ~ 20V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOP