Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Fairchild Semiconductor FAN7930MX
FAN7930MX
Active
PMIC - PFC (Power Factor Correction)
Description:
POWER FACTOR CONTROLLER, VOLTAGE
Manufacturer:
Fairchild Semiconductor
Datasheet:
FAN7930MX Datasheet
History Price: Active
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FAN7930MX vs FAN7527BM
Part No
FAN7930MX
FAN7527BM
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Mode
Critical Conduction (CRM)
Discontinuous (Transition)
Frequency - Switching
250kHz ~ 350kHz
-
Current - Startup
120 μA
60 μA
Voltage - Supply
13V ~ 20V
11.5V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOIC