FAN7930MX
FAN7930MX
Active
Description:  POWER FACTOR CONTROLLER, VOLTAGE
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN7930MX Datasheet
History Price: Active
In Stock: 30000
FAN7930MX vs FAN7529M
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Mode
Critical Conduction (CRM)
Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching
250kHz ~ 350kHz
-
Current - Startup
120 μA
40 μA
Voltage - Supply
13V ~ 20V
12V ~ 22V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
8-SOIC