Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ onsemi FAN9611MX
FAN9611MX
Last Time Buy
PMIC - PFC (Power Factor Correction)
Description:
IC PFC CTRLR BCM 525KHZ 16SOIC
Manufacturer:
onsemi
Datasheet:
FAN9611MX Datasheet
History Price: $1.29090
In Stock: 29200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
FAN9611MX vs FAN7930CMX
Part No
FAN9611MX
FAN7930CMX
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
onsemi
Fairchild Semiconductor
Series
Sync-Lock
-
Packaging
Tape & Reel (TR)
Bulk
Status
Last Time Buy
Active
Mode
Boundary Conduction (BCM)
Critical Conduction (CRM)
Frequency - Switching
16.5kHz ~ 525kHz
250kHz ~ 350kHz
Current - Startup
80 μA
120 μA
Voltage - Supply
9V ~ 18V
13V ~ 20V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOP