FAN9612MX
FAN9612MX
Obsolete
Description:  POWER FACTOR CONTROLLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN9612MX Datasheet
History Price: Obsolete
In Stock: 45600
FAN9612MX vs FAN7930CM
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Mode
Boundary Conduction (BCM)
Critical Conduction (CRM)
Frequency - Switching
16.5kHz ~ 525kHz
250kHz ~ 350kHz
Current - Startup
80 μA
120 μA
Voltage - Supply
9V ~ 18V
13V ~ 20V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC