☰
FDMF2011
FDMF2011
Last Time Buy
Description:  IC HALF BRIDGE DRIVER 20A 36QFN
Manufacturer:  onsemi
Datasheet:   FDMF2011 Datasheet
History Price: Last Time Buy
In Stock: 10480
FDMF2011 vs FDMF6705B
Manufacturer
Series
-
XS DrMOS
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Last Time Buy
Last Time Buy
Output Configuration
Half Bridge
Half Bridge
Applications
DC Motors, General Purpose
Synchronous Buck Converters
Interface
PWM
PWM
Load Type
Inductive, Capacitive
Inductive
Technology
Power MOSFET
DrMOS
Rds On (Typ)
7.3mOhm LS, 7.7mOhm HS
1Ohm LS, 1Ohm HS
Current - Output / Channel
20A
38A
Current - Peak Output
-
-
Voltage - Supply
10V ~ 20V
4.5V ~ 5.5V
Voltage - Load
3V ~ 80V
3V ~ 24V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit
Bootstrap Circuit, Status Flag
Fault Protection
UVLO
Over Temperature, Shoot-Through, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-PowerWFQFN
40-PowerTFQFN
Supplier Device Package
36-PQFN (7.5x6)
40-PQFN (6x6)