Packaging
Tape & Reel (TR)
Bulk
Status
Last Time Buy
Active
Output Configuration
Half Bridge
Half Bridge
Applications
DC Motors, General Purpose
Synchronous Buck Converters
Load Type
Inductive, Capacitive
Inductive
Technology
Power MOSFET
DrMOS
Rds On (Typ)
7.3mOhm LS, 7.7mOhm HS
1Ohm LS, 1Ohm HS
Current - Output / Channel
20A
60A
Current - Peak Output
-
-
Voltage - Supply
10V ~ 20V
4.5V ~ 5.5V
Voltage - Load
3V ~ 80V
3V ~ 16V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit
Bootstrap Circuit, Status Flag
Fault Protection
UVLO
Over Temperature, Shoot-Through, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-PowerWFQFN
40-TFQFN Exposed Pad
Supplier Device Package
36-PQFN (7.5x6)
40-PQFN (6x6)