☰
FDMF3033
FDMF3033
Obsolete
Description:  IC HALF BRIDGE DRIVER 60A 31PQFN
Manufacturer:  onsemi
Datasheet:   FDMF3033 Datasheet
History Price: Obsolete
In Stock: 26080
FDMF3033 vs FDMF5821
Part No
Manufacturer
Series
PowerTrench
PowerTrench, SyncFET
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Half Bridge
Half Bridge
Applications
Synchronous Buck Converters
Synchronous Buck Converters
Interface
PWM
PWM
Load Type
Inductive
Inductive
Technology
Power MOSFET
UMOS
Rds On (Typ)
1Ohm LS, 1Ohm HS
470mOhm LS, 680mOhm HS
Current - Output / Channel
60A
60A
Current - Peak Output
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Voltage - Load
4.5V ~ 24V
4.5V ~ 16V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit, Diode Emulation
Bootstrap Circuit, Latch Function, Status Flag
Fault Protection
Shoot-Through
Over Temperature, UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
31-PowerWFQFN
31-PowerWFQFN
Supplier Device Package
31-PQFN (5x5)
31-PQFN (5x5)