Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Last Time Buy
Output Configuration
Half Bridge (2)
Half Bridge
Applications
General Purpose
DC Motors, General Purpose
Load Type
Inductive, Capacitive
Inductive, Capacitive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
-
7.3mOhm LS, 7.7mOhm HS
Current - Output / Channel
55A
20A
Current - Peak Output
70A
-
Voltage - Supply
4.5V ~ 5.5V
10V ~ 20V
Voltage - Load
4.5V ~ 16V
3V ~ 80V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit
Bootstrap Circuit
Fault Protection
Current Limiting, Over Temperature
UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
39-PowerVFQFN
36-PowerWFQFN
Supplier Device Package
39-PQFN (5x6)
36-PQFN (7.5x6)