☰
FDMF4061
FDMF4061
Last Time Buy
Description:  IC HALF BRIDGE DRIVER 25A 36QFN
Manufacturer:  onsemi
Datasheet:   FDMF4061 Datasheet
History Price: Last Time Buy
In Stock: 400
FDMF4061 vs FDMF2011
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Last Time Buy
Last Time Buy
Output Configuration
Half Bridge
Half Bridge
Applications
DC Motors, DC-DC Converters
DC Motors, General Purpose
Interface
PWM
PWM
Load Type
Inductive, Capacitive
Inductive, Capacitive
Technology
Power MOSFET
Power MOSFET
Rds On (Typ)
2.4mOhm LS + HS
7.3mOhm LS, 7.7mOhm HS
Current - Output / Channel
25A
20A
Current - Peak Output
-
-
Voltage - Supply
10V ~ 20V
10V ~ 20V
Voltage - Load
3V ~ 50V
3V ~ 80V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Features
Bootstrap Circuit
Bootstrap Circuit
Fault Protection
UVLO
UVLO
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-PowerWFQFN
36-PowerWFQFN
Supplier Device Package
36-PQFN (7.5x6)
36-PQFN (7.5x6)