☰
FDMF5810
FDMF5810
Obsolete
Description:  IC SMART POWER STAGE
Manufacturer:  onsemi
Datasheet:   FDMF5810 Datasheet
History Price: Obsolete
In Stock: 9120
FDMF5810 vs FDMF5821
Part No
Manufacturer
Series
-
PowerTrench, SyncFET
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
-
Half Bridge
Applications
-
Synchronous Buck Converters
Interface
-
PWM
Load Type
-
Inductive
Technology
-
UMOS
Rds On (Typ)
-
470mOhm LS, 680mOhm HS
Current - Output / Channel
-
60A
Current - Peak Output
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Voltage - Load
-
4.5V ~ 16V
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Features
-
Bootstrap Circuit, Latch Function, Status Flag
Fault Protection
-
Over Temperature, UVLO
Mounting Type
-
Surface Mount
Package / Case
-
31-PowerWFQFN
Supplier Device Package
-
31-PQFN (5x5)